EN
  • EN
  • DE

ADP3811AR

Part No ADP3811AR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description OTHER Second Side Off-line Battery Charger Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC N
Max Operating Temperature 85 °C
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 8
Output Current 6 mA
RoHS Non-Compliant
Win Source Part Number 1188627-ADP3811AR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3811AR CAD Model

Description

ADP3811AR Product Image

The ADP3811AR from Analog Devices Inc. is a sophisticated charge pump voltage inverter designed for a wide range of applications that require a reliable and efficient negative voltage supply. Whether you're working on portable devices, data acquisition systems, or other electronics that demand a high-performance negative voltage source, the ADP3811AR is engineered to meet your needs with precision and stability.

Key Features:

  • High Efficiency: The ADP3811AR utilizes a charge pump mechanism to convert a positive voltage input to a negative voltage output, ensuring efficient power conversion with minimal loss.
  • Compact Design: Its small footprint makes it an ideal solution for space-constrained applications, allowing for integration into designs without the need for large external components.
  • Wide Input Voltage Range: The device operates with an input voltage range that accommodates various power sources, making it versatile for different operating conditions.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADP3811AR maintains low quiescent current, reducing the overall power consumption of the system.
  • Adjustable Output Voltage: The output voltage can be set to the desired negative value using external resistors, providing flexibility in design and optimization for specific requirements.

Applications:

  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Operational Amplifier Power Supplies
  • Medical Devices
  • Telecommunications Equipment

With its robust design and high-quality manufacturing, the ADP3811AR is a reliable choice for engineers and designers who require a negative voltage inverter that delivers consistent performance. Analog Devices Inc. is known for its commitment to precision and excellence, and the ADP3811AR is no exception. It is not just a component; it is a dependable part of your next innovative project.

You May Also Be Interested in

Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Panjit
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess