EN
  • EN
  • DE

ALS-PDIC15-21B/TR8

Part No ALS-PDIC15-21B/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 580NM AMBIENT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 11 Weeks
Features Optical Sensor Ambient 580nm Current 1206 (3216 Metric)
Manufacturer Everlight Electronics Co Ltd
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 1206 (3216 Metric)
Case / Package SMD
Family Name ALS-PDIC15
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.40.6050
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860897-ALS-PDIC15-21B/TR8
Ultra Librarian 3D Model Ultra Librarian ALS-PDIC15-21B/TR8 CAD Model

Description

The ALS-PDIC15-21B/TR8 is an ambient light sensor manufactured by Everlight Electronics Co Ltd. This sensor is designed to detect the intensity of visible light and provide an output signal that can be used to control the brightness of displays, activate lighting systems, and implement other light-sensitive functions.

Applications:

  • Mobile phones
  • Tablets
  • Notebook computers
  • LCD monitors
  • Televisions
  • Street lighting control

Features:

  • High sensitivity to ambient light
  • Close to human eye spectral response
  • Output type: Current
  • Low operating voltage and current
  • Small package size

Benefits:

  • Automatic adjustment of display brightness for optimal viewing experience
  • Energy savings by controlling backlight intensity
  • Extended battery life in portable devices
  • Improved user comfort
  • Accurate light sensing in various environments

Additional Details:

The ALS-PDIC15-21B/TR8 ambient light sensor provides a current output proportional to the ambient light intensity. It operates at a low voltage and current, making it suitable for battery-powered devices. Its spectral response closely matches that of the human eye, ensuring accurate and natural light sensing. The small package size allows for easy integration into compact electronic devices. The /TR8 denotes the tape and reel packaging for automated assembly.

You May Also Be Interested in

Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.6928
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.4368

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3788 $51.1380
325+ $0.3109 $101.0425
500+ $0.3011 $150.5500
690+ $0.2914 $201.0660
890+ $0.2817 $250.7130
1,190+ $0.2526 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess