EN
  • EN
  • DE

AD1870ARZ

Part No AD1870ARZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description The input section of the AD1870 uses autocalibration to correct any dc offset voltage present in the circuit,...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC W
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 63 mA
Number of Elements 2
Number of Pins 28
Operating Supply Current 63 mA
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Unipolar
Power Dissipation 315 mW
Resolution 2 B
RoHS Compliant
Sampling Rate 48 ksps
Win Source Part Number 1216618-AD1870ARZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1870ARZ CAD Model

Description

Introducing the AD1870ARZ: A High-Performance Audio ADC from Analog Devices Inc.

The AD1870ARZ is a state-of-the-art audio analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This particular model is part of the AD1870 series, known for its exceptional audio fidelity and precision. The AD1870ARZ is specifically tailored for professional audio applications where high quality and reliability are paramount.

Key Features of the AD1870ARZ

  • Multi-bit Sigma-Delta Modulation: This technique ensures low noise and high dynamic range, making the AD1870ARZ ideal for capturing a wide range of audio signals with great accuracy.
  • Dual Channel: The AD1870ARZ can handle two audio input channels simultaneously, making it perfect for stereo recording and processing applications.
  • 24-bit Resolution: With 24-bit resolution, this ADC provides high-definition audio sampling, capturing the nuances and details of the original sound source.
  • 96 kHz Sample Rate: The device supports sample rates up to 96 kHz, accommodating the requirements of high-resolution audio formats.
  • Single 5 V Power Supply: Simplifying the power design requirements, the AD1870ARZ operates on a single 5 V supply.
  • On-Chip Voltage Reference: The inclusion of an on-chip voltage reference enhances the stability and performance of the ADC.
  • Flexible Serial Data Interface: The device features a versatile interface that is compatible with a variety of DSP and microcontroller platforms.

Applications

Given its high-performance characteristics, the AD1870ARZ is well-suited for a range of audio applications, including:

  • Professional audio recording
  • Digital audio mixing consoles
  • Audio test and measurement equipment
  • High-end consumer audio systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and the AD1870ARZ is no exception. It is built to meet the stringent requirements of professional audio equipment manufacturers who demand the best in terms of performance and reliability. With the AD1870ARZ, audio professionals can expect pristine sound capture, robust operation, and a product that stands the test of time.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website to ensure the AD1870ARZ meets your design requirements.

You May Also Be Interested in

Panjit
Need more? Email Us
Fuji Electric
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Microchip Technology
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess