EN
  • EN
  • DE
  • IT

AD636JD

Part No AD636JD
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Level, True RMS-to-DC Converter | IC TRUE RMS/DC CONV MONO 14-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Supply Current 800μA
Supply Voltage (V) ±2.5V ~ 16V
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD636
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136687-AD636JD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD636JD CAD Model

Description

Introducing the AD636JD: A High Precision RMS-to-DC Converter

The AD636JD is a state-of-the-art, low power, precision integrated circuit from Analog Devices Inc. that is designed to provide accurate RMS-to-DC conversion. This monolithic device offers a level of performance that surpasses the capabilities of conventional RMS converters, making it an ideal choice for a wide range of applications, including signal processing, instrumentation, and audio equipment.

At the heart of the AD636JD lies its exceptional accuracy and stability. The device is capable of computing the true root-mean-square level of complex waveforms, with less than 0.5% error over a 0 to 70°C temperature range. This precision is maintained for input frequencies from DC to 200 kHz, ensuring reliable performance for both low-frequency signals and those in the higher frequency spectrum.

The AD636JD is also known for its ease of use. It requires no external trims to achieve its specified performance, which means it can be integrated into a system without the need for complex calibration procedures. Additionally, this RMS-to-DC converter operates on a single supply voltage ranging from 5 V to 36 V, or dual supplies of ±2.8 V to ±18 V, providing designers with flexibility in their power supply design.

One of the key features of the AD636JD is its low power consumption. With a typical quiescent current of only 1.0 mA, this device is suitable for battery-powered equipment and other applications where power efficiency is crucial. Furthermore, the converter is packaged in a compact 14-lead SOIC, which minimizes board space and is conducive to high-density circuit designs.

The AD636JD also includes an auxiliary dB output that provides a voltage that is proportional to the logarithm of the input signal amplitude, making it particularly useful for signal level detection or compression applications.

In summary, the AD636JD from Analog Devices Inc. is a versatile, high-performance RMS-to-DC converter that offers designers accuracy, ease of use, and efficiency. Whether it's for professional audio equipment, precision instrumentation, or signal processing, the AD636JD is a reliable choice that ensures accurate measurement of signal power without the need for complex external calibration.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $288.7219
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC CONV RMS-DC LOW LVL TO100-10
Need more? Email Us
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $7.5463
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC
Lowest to $26.6295
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7753 $91.5506
3+ $37.5592 $112.6776
5+ $36.3855 $181.9275
6+ $35.2118 $211.2708
8+ $34.0380 $272.3040
10+ $30.5169 $305.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess