EN
  • EN
  • DE
  • IT

S29AL004D70BFI020E

Part No S29AL004D70BFI020E
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0702+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 716057-S29AL004D70BFI020E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL004D70BFI020E CAD Model

Description

The S29AL004D70BFI020E is a 4 Mbit (512 K x 8) or (256 K x 16) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion (now Cypress Semiconductor). It is designed for applications that require simultaneous read and write operations, such as data logging, buffering, and code shadowing. The device features a fast access time and low power consumption.

Applications

  • Data Logging: Used in data loggers for simultaneous data acquisition and storage.
  • Buffering: Employed in buffering applications where data needs to be temporarily stored and retrieved concurrently.
  • Code Shadowing: Used in code shadowing applications for copying code from slower memory to faster Flash memory for execution.
  • Embedded Systems: Integrated into embedded systems requiring non-volatile memory for program storage and data buffering.
  • Industrial Control Systems: Used in industrial control systems for storing configuration data and program code.
  • Automotive Electronics: Implemented in automotive systems for storing calibration data and software updates.

Features

  • 4 Mbit Density: Provides a storage capacity of 4 megabits.
  • Simultaneous Read/Write Operations: Allows simultaneous read and write operations for efficient data handling.
  • 3.0 Volt-only Operation: Operates on a single 3.0-volt power supply.
  • Fast Access Time: Provides fast data access and retrieval times.
  • Low Power Consumption: Consumes low power during operation.
  • Sector Erase: Supports sector erase for efficient memory management.
  • Program Suspend/Resume: Allows suspending and resuming program operations for flexibility.
  • Hardware Data Protection: Includes hardware data protection features to prevent accidental data corruption.

Benefits

  • Efficient Data Handling: Simultaneous read/write operations enable efficient data handling.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Fast Access Time: Provides fast data access, improving system performance.
  • Reliable Data Storage: Non-volatile memory ensures reliable data storage even when power is removed.
  • Flexible Memory Management: Sector erase and program suspend/resume features enable flexible memory management.
  • Data Protection: Hardware data protection prevents accidental data corruption.

The S29AL004D70BFI020E is available in various package options for easy integration into circuit boards. It supports a variety of timing parameters and configurations to optimize performance for different applications. The S29AL004D70BFI020E is a reliable and high-performance Flash memory solution for applications requiring simultaneous read and write capabilities and low power consumption.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9021 $59.0210
24+ $4.8429 $116.2296
37+ $4.6916 $173.5892
51+ $4.5403 $231.5553
66+ $4.3890 $289.6740
89+ $3.9351 $350.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess