EN
  • EN
  • DE
  • IT

STMP3507L100E-CA6

Part No STMP3507L100E-CA6
Manufacturer Freescale Semiconductor - NXP
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 708813-STMP3507L100E-CA6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3507L100E-CA6 CAD Model

Description

The STMP3507L100E-CA6 is a system-on-chip (SoC) processor from NXP Semiconductors (formerly Freescale). It's part of the STMP35xx family, designed for multimedia applications needing decent processing power and good energy efficiency. At its heart is an ARM926EJ-S core, which runs at a specific clock speed to handle various tasks, from audio and video decoding to managing graphical user interfaces.

Applications:

  • Portable media players
  • Digital photo frames
  • Mobile internet devices
  • In-car entertainment systems
  • Industrial control panels

Features:

  • ARM926EJ-S core for application processing
  • Integrated memory controller supporting SDRAM and NAND flash
  • LCD controller for display interfacing
  • Audio codec for audio playback and recording
  • USB host and device interfaces for connectivity
  • UART, SPI, and I2C interfaces for peripheral communication
  • Real-Time Clock (RTC) for timekeeping
  • Power management unit for efficient power consumption
  • 100-pin LQFP package for surface mounting

Benefits:

  • Enables multimedia processing in embedded systems.
  • Reduces system cost through integration of key peripherals.
  • Supports a variety of multimedia formats and codecs.
  • Provides connectivity options for interfacing with devices.
  • Offers low power consumption for portable applications.
  • Simplifies system design with software tools and support.

The STMP3507L100E-CA6 includes a memory controller that works with memory types such as SDRAM and NAND flash. The LCD controller allows for connecting and controlling display panels, which is important for GUIs and video. The audio codec is for playing and recording sound. Interfaces like USB, UART, SPI, and I2C allow communication with external hardware. Its RTC tracks time, and the power management unit focuses on power efficiency. The device comes in a 100-pin LQFP package, which is made for surface mounting.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $10.0531
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.1809
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess