EN
  • EN
  • DE

STM32F103RGT7

Part No STM32F103RGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number STM32F103
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708398-STM32F103RGT7
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103RGT7 CAD Model

Description

The STM32F103RGT7 is a high-performance microcontroller from STMicroelectronics, which is part of the industry-leading STM32 family. This microcontroller is based on the ARM Cortex-M3 processor core and is designed to offer an optimal balance between performance, power consumption, and cost.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: Equipped with 1 MB of Flash memory and 96 KB of SRAM, providing ample space for complex applications.
  • I/O Pins: 64 GPIOs with a wide range of versatile peripheral interfaces.
  • Communication: Comprehensive set of communication interfaces including up to 3 x I2C, 3 x USART, 2 x SPI, and CAN.
  • Analog: Onboard 12-bit ADCs with up to 16 channels and 2 x 12-bit DACs ensure precise analog signal management.
  • Timers: Multiple timers including 4 general-purpose and 2 advanced-control timers for PWM generation.
  • Debugging: Integrated debug module with Serial Wire Debug (SWD) and JTAG interfaces for simplified development and troubleshooting.
  • Power Efficiency: Features several power-saving modes, including Sleep, Stop, and Standby, to optimize power consumption for various applications.
  • Package: Available in a 64-pin LQFP package, suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.0 V to 3.6 V.

The STM32F103RGT7 microcontroller is ideal for a broad range of applications, including industrial control systems, medical devices, consumer electronics, and automotive systems. Its robust design and rich set of peripherals make it a versatile choice for designers looking to create sophisticated and reliable products.

STMicroelectronics provides comprehensive support for the STM32F103RGT7, including software libraries, development tools, and a strong community forum, ensuring developers have all the necessary resources to bring their projects to life efficiently.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6346 $57.2692
5+ $23.4951 $117.4755
7+ $22.7609 $159.3263
10+ $22.0266 $220.2660
12+ $21.2924 $255.5088
16+ $19.0898 $305.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,719 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess