EN
  • EN
  • DE

STM32F107RBT6

Part No STM32F107RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals DMA, POR, PWM, Voltage Detect, WDT
The number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number STM32F107
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708412-STM32F107RBT6
Series TPS series
Family Name STM32F107RB
Introduction Date January 00, 1900
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F107RBT6 CAD Model

Description

The STM32F107RBT6 is a high-performance microcontroller from STMicroelectronics that embodies the cutting-edge capabilities of the STM32F1 series. Designed with a 32-bit ARM Cortex-M3 core, it offers a balanced combination of computing power and energy efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • CPU: ARM Cortex-M3, running at a frequency of up to 72 MHz.
  • Memory: Equipped with 128 KB of flash memory and 20 KB of SRAM, providing ample space for complex applications.
  • Connectivity: Features an array of communication interfaces, including USB OTG, CAN, and Ethernet for versatile networking capabilities.
  • ADCs: Contains two 12-bit analog-to-digital converters with up to 16 channels, enabling precise sensor data acquisition.
  • Timers: Multiple timers, including general-purpose and advanced-control timers for a variety of timing and PWM tasks.
  • Debugging: Integrated debugging and programming capabilities through Serial Wire Debug (SWD) and JTAG interfaces.
  • I/O Ports: Up to 51 GPIOs for high flexibility in peripheral connections and user interface options.

Applications

The STM32F107RBT6 is versatile enough to be used in a broad spectrum of applications, such as:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Networking equipment
  • Robotics

Package and Quality

Encased in an LQFP64 package, the STM32F107RBT6 ensures a compact footprint while offering enough pins for most peripheral and interface needs. STMicroelectronics is committed to high standards of quality, and this product is no exception, with robust design and manufacturing to ensure reliable performance in demanding environments.

Support and Resources

Developers can take advantage of extensive support through STMicroelectronics' software libraries, development tools, and online resources to accelerate the development process. Comprehensive documentation, application notes, and a developer community are also available to help troubleshoot and inspire innovative uses for the STM32F107RBT6 microcontroller.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3457 $56.0742
14+ $7.6683 $107.3562
21+ $7.4287 $156.0027
28+ $7.1890 $201.2920
36+ $6.9494 $250.1784
49+ $6.2305 $305.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,463 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess