EN
  • EN
  • DE

LM3203

Part No LM3203
Manufacturer Texas Instruments
Description Step-Down DC-DC Converter with Bypass Mode for CDMA / WCDMA RF Power Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198599-LM3203
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3203 CAD Model

Description

The LM3203 from Texas Instruments is a versatile, high-performance step-down DC-DC converter specifically designed to meet the power management requirements of modern, battery-powered devices such as mobile phones, PDAs, and other handheld equipment. This advanced power solution is capable of driving up to 650mA load current with excellent power efficiency, making it an ideal choice for applications requiring a compact, efficient power source.

Key Features

  • Adjustable Output Voltage: The LM3203 offers an adjustable output voltage range from 0.8V to 3.6V, allowing for precise power delivery tailored to the needs of the load.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal battery drain, extending the operating life of portable devices.
  • Low Dropout: The low dropout operation is critical for battery-operated devices, ensuring consistent performance even as the battery voltage declines.
  • Small Footprint: The device comes in a compact, thermally-enhanced QFN package that is suitable for space-constrained applications.
  • Integrated Switches: The LM3203 integrates internal MOSFET switches to minimize external component count, which simplifies design and reduces overall solution size.

Applications

The LM3203 is specifically designed for use in a variety of applications including, but not limited to:

  • Smartphones
  • Portable Media Players
  • Handheld GPS Units
  • Wireless LAN and Bluetooth Devices

Technical Specifications

Parameter Value Output Voltage Range 0.8V to 3.6V Output Current Up to 650mA Efficiency Up to 95% Package QFN

Overall, the LM3203 from Texas Instruments stands out as a highly efficient and reliable power management solution for designers looking to optimize the performance and extend the battery life of their portable devices.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess