EN
  • EN
  • DE

STM32F103RDY6TR11

Part No STM32F103RDY6TR11
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708395-STM32F103RDY6TR11
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103RDY6TR11 CAD Model

Description

The STM32F103RDY6TR11 is a high-performance microcontroller from STMicroelectronics that is part of their extensive STM32 family. Built on the ARM Cortex-M3 processor, this microcontroller is designed to offer the best balance of dynamic power consumption (in run mode) and processing performance, while providing a high degree of functional integration.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: Equipped with a range of memory options, including up to 512 KB of Flash memory and up to 64 KB of SRAM.
  • Connectivity: Offers extensive connectivity options with I2C, SPI, and USART interfaces, as well as USB 2.0 full-speed compatibility.
  • GPIOs: Multiple general-purpose I/Os for various peripheral integrations.
  • ADCs: Includes 12-bit analog-to-digital converters with up to 16 channels, ensuring precise analog signal measurement.
  • Timers: Comes with advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing tasks.
  • Debugging: Features Serial Wire Debug (SWD) and JTAG interfaces for full-speed system development.
  • Power Efficiency: Supports multiple power-saving modes including Stop and Standby to ensure energy-efficient operations.
  • Package: Available in a 64-pin LQFP package, providing a compact solution for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C.

This microcontroller is ideal for a wide range of applications, such as motor control, industrial automation, and medical equipment, where reliability and efficiency are paramount. The STM32F103RDY6TR11 also supports an extensive set of development tools, including software libraries and the STM32Cube ecosystem, to accelerate development and reduce time-to-market.

With its robust set of features and capabilities, the STM32F103RDY6TR11 from STMicroelectronics stands out as a versatile and reliable choice for designers and engineers looking to push the boundaries of embedded system performance and functionality.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess