EN
  • EN
  • DE

STM32F102R6T6A

Part No STM32F102R6T6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 708378-STM32F102R6T6A
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F102R6
Introduction Date September 01, 2008
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F102R6T6A CAD Model

Description

The STM32F102R6T6A is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F1 series, designed to offer a balance between performance, power consumption, and cost. This microcontroller is built on the advanced ARM Cortex-M3 processor core, operating at a frequency of up to 48 MHz. The STM32F102R6T6A is suitable for a wide range of applications, including industrial control, medical equipment, consumer electronics, and embedded systems.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 48 MHz frequency.
  • Memory: Comes equipped with 32 KB of Flash memory and 6 KB of SRAM, providing ample space for application code and data storage.
  • GPIOs: Up to 37 GPIOs, each with interrupt capability, providing versatility for interfacing with external peripherals.
  • Communication Interfaces: Includes a range of communication peripherals such as I2C, SPI, and USART, enabling easy integration with other devices and systems.
  • ADC: Features a 12-bit, 1 μs Analog-to-Digital Converter (ADC), allowing for accurate sensor readings and data acquisition.
  • Timers: Multiple timers, including a PWM timer for motor control and other timing-sensitive applications.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby, to optimize power consumption for battery-powered applications.
  • Debugging: Integrated debug features with Serial Wire Debug (SWD) and JTAG interfaces for simplified development and troubleshooting.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The STM32F102R6T6A is ideal for a range of applications, thanks to its robust set of features and capabilities. It is commonly used in:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Consumer electronics and handheld devices
  • Smart sensors and IoT devices
  • Power management systems

With its integration of performance, power efficiency, and a comprehensive set of peripherals, the STM32F102R6T6A microcontroller is a versatile choice for designers and engineers looking to build advanced and reliable systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6292 $53.0336
19+ $5.4393 $103.3467
29+ $5.2694 $152.8126
40+ $5.0994 $203.9760
51+ $4.9294 $251.3994
68+ $4.4195 $300.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess