EN
  • EN
  • DE

STM32F071CBU7

Part No STM32F071CBU7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 13x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 708347-STM32F071CBU7
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F071CBU7 CAD Model

Description

The STM32F071CBU7 is a cutting-edge microcontroller from STMicroelectronics, renowned for its high performance and versatility. This device is part of the STM32F0 series, which is designed to offer an optimal balance between performance, power consumption, and cost. It is particularly suitable for a wide range of applications, including industrial control systems, consumer electronics, home automation, and medical devices.

Key Features

  • Core: ARM® Cortex®-M0 CPU, operating at a frequency of up to 48 MHz.
  • Memory: 128 Kbytes of Flash memory and 16 Kbytes of SRAM.
  • Advanced Peripherals: Integrated with a variety of peripherals such as multiple timers, I2C, SPI, USARTs, and ADCs with 12-bit resolution.
  • Communication: Offers several communication interfaces, including I2C, USART, SPI, and CAN for flexible connectivity options.
  • Energy Efficient: Designed for low-power operation with several power-saving modes to ensure efficient energy consumption.
  • Package: Available in a 48-pin UFBGA package, which is suitable for space-constrained applications.

Performance and Integration

The STM32F071CBU7 is engineered to deliver robust performance with its ARM Cortex-M0 core, which is capable of executing 32-bit instructions. This microcontroller is highly integrated, featuring a rich set of peripherals that can reduce the need for external components, simplifying design and reducing bill of materials (BOM) costs.

Development and Support

STMicroelectronics provides comprehensive development support for the STM32F071CBU7 with its software development kits, including the STM32Cube ecosystem, and a wide range of development boards. The extensive documentation, community support, and readily available development tools make it easier for engineers to bring their products to market quickly.

Applications

The flexibility and feature set of the STM32F071CBU7 make it an ideal choice for a broad spectrum of applications. Its robust I/O capabilities and connectivity options are perfect for complex control systems, while its energy efficiency makes it a smart choice for battery-powered devices and IoT endpoints.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4794 $51.8352
19+ $5.3164 $101.0116
30+ $5.1503 $154.5090
41+ $4.9841 $204.3481
52+ $4.8180 $250.5360
70+ $4.3196 $302.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,901 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess