EN
  • EN
  • DE

STM32F205RBT6EFG

Part No STM32F205RBT6EFG
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708413-STM32F205RBT6EFG
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F205RBT6EFG CAD Model

Description

STM32F205RBT6EFG - High-Performance ARM Cortex-M3 MCU

The STM32F205RBT6EFG is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver high performance and advanced features for a wide range of applications. This device is based on the ARM Cortex-M3 processor, which operates at a frequency of up to 120 MHz. The core architecture of the Cortex-M3 is specifically designed for embedded systems, offering an optimal balance between performance and power efficiency.

With a memory configuration of 128 KB of RAM and 128 KB of flash memory, the STM32F205RBT6EFG provides ample space for complex applications and software. This generous memory capacity allows developers to implement sophisticated programs without worrying about space constraints, ensuring smooth and efficient operation.

The STM32F205RBT6EFG includes a rich set of peripherals that enhance its versatility for various applications. It features multiple communication interfaces, including I2C, SPI, UART, CAN, and USB OTG, enabling the microcontroller to connect with a wide array of external components and devices. The inclusion of a 12-bit ADC and a 12-bit DAC allows for precise analog signal management, which is essential for applications requiring accurate sensor readings or analog signal output.

One of the standout features of this microcontroller is its advanced connectivity capabilities. The device supports Ethernet and has an integrated MAC that simplifies the development of network-connected applications. This makes the STM32F205RBT6EFG an ideal choice for IoT (Internet of Things) devices, industrial control systems, and any application that requires reliable data communication.

The microcontroller's robust security features, including a hardware-based Random Number Generator (RNG) and a CRC (Cyclic Redundancy Check) calculation unit, provide a solid foundation for secure applications. These features help to ensure data integrity and protect against unauthorized access, making the STM32F205RBT6EFG suitable for sensitive and critical applications.

Designed with power efficiency in mind, the STM32F205RBT6EFG includes a variety of low-power modes, which allow developers to optimize power consumption based on the application's requirements. This capability is particularly useful for portable and battery-operated devices where power management is crucial.

In summary, the STM32F205RBT6EFG from STMicroelectronics is a powerful and versatile microcontroller that offers a rich feature set for a wide range of applications. Its high-performance ARM Cortex-M3 core, extensive memory, advanced connectivity options, and robust security features make it an excellent choice for developers seeking a reliable and capable MCU solution.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $2.6579
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $3.0919
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $4.2473
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $1.1792
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144LQFP
Lowest to $28.1420
STMicroelectronics
IC MCU 32BIT 512KB FLASH 48QFPN
Lowest to $5.4621
STMicroelectronics
IC MCU 32BIT 16KB FLASH 64TFBGA
Lowest to $16.1208
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144LQFP
Lowest to $15.9898

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess