EN
  • EN
  • DE

STM32F103R4H6A

Part No STM32F103R4H6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TFBGA
Manufacturer Package 64-BGA (5x5)
Win Source Part Number 708383-STM32F103R4H6A
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F103R4
Introduction Date September 22, 2008
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F103R4H6A CAD Model

Description

The STM32F103R4H6A is a high-performance ARM Cortex-M3 based microcontroller, developed by STMicroelectronics, that offers a balanced blend of computing power, reduced power consumption, and innovative peripherals. Designed for a wide range of applications, this microcontroller is particularly well-suited for industrial control, medical equipment, and embedded systems that require efficient data processing and reliable operation.

Core Features

  • CPU: ARM Cortex-M3, running at a frequency of up to 72 MHz, provides the computational horsepower necessary for complex algorithms and real-time processing.
  • Memory: Comes equipped with 16KB of SRAM and 64KB of flash memory, ensuring ample space for application code and data storage.
  • I/O Ports: A rich set of I/O options including digital I/Os, analog inputs, SPI, I2C, USART, and CAN interfaces for versatile peripheral connectivity.
  • ADC: Features a 12-bit, 1 µs Analog-to-Digital Converter (ADC) for precise measurement and conversion of analog signals.
  • Debugging: Integrated debug features with Serial Wire Debug (SWD) and JTAG interfaces simplify development and troubleshooting.
  • Timers: Multiple timers, including a PWM timer for motor control and general-purpose timers, provide timing and control functionality.

Advanced Peripherals

The STM32F103R4H6A is equipped with advanced peripherals that enhance its capabilities for various demanding applications:

  • DMA Controller: Direct Memory Access (DMA) controller for efficient data transfer that minimizes CPU load.
  • RTC: Real-Time Clock for timekeeping and scheduling tasks even in low power modes.
  • Power Management: Flexible power management with several low-power modes to optimize power consumption according to the application's demands.

Development and Ecosystem Support

STMicroelectronics provides extensive support for the STM32F103R4H6A through its STM32Cube software ecosystem, which includes HAL libraries, middleware, and examples to accelerate development. The microcontroller is also supported by a wide range of development tools and software from both ST and third parties, ensuring a seamless development experience.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1208 $64.4832
8+ $13.2273 $105.8184
12+ $12.8140 $153.7680
17+ $12.4006 $210.8102
21+ $11.9873 $251.7333
28+ $10.7472 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess