EN
  • EN
  • DE

AD736JR-REEL7

Part No AD736JR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC AC RMS TO DC CONV 5V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Operating Supply Current 160μA
Operating Supply Voltage 2.8V, -3.2V ~ ±16.5V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767310-AD736JR-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD736JR-REEL7 CAD Model

Description

Product Overview: AD736JR-REEL7

The AD736JR-REEL7 is a high-precision, low-power True RMS-to-DC converter manufactured by Analog Devices Inc. Designed to offer a wide bandwidth with a single supply voltage, this innovative component is a versatile solution for a range of applications where accurate RMS calculations are crucial.

Key Features

  • High Accuracy: The AD736JR-REEL7 provides a high level of accuracy, making it suitable for precision applications where measurement errors must be minimized.
  • Low Power Consumption: With its low power design, this component is ideal for portable and battery-powered devices, ensuring efficient operation without compromising performance.
  • Wide Bandwidth: It features a wide bandwidth that accommodates a variety of signal frequencies, making it a flexible choice for diverse electronic systems.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying the power supply design and reducing the overall complexity of the circuit.
  • Compact Packaging: Supplied in a reel of 7 units, the AD736JR-REEL7 comes in a small outline package, which is excellent for space-constrained applications.

Applications

The AD736JR-REEL7 is used in a wide array of applications, including but not limited to:

  • Power management systems
  • Audio equipment
  • Signal processing
  • Industrial controls
  • Test and measurement instruments

Technical Specifications

The technical specifications of the AD736JR-REEL7 ensure its adaptability and performance in various settings:

  • Input Voltage Range: Accepts input signals of varying amplitude.
  • Supply Voltage: Operates efficiently on a single supply voltage.
  • Package: Available in a small outline package that is easy to integrate into existing designs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD736JR-REEL7 is no exception. Each component is rigorously tested to meet industry standards, ensuring that it performs to the specifications under a range of conditions.

Whether you're designing a sophisticated audio system, an industrial control module, or any device that requires precise RMS measurements, the AD736JR-REEL7 from Analog Devices Inc. offers the accuracy, reliability, and flexibility needed to create a high-performing product.

You May Also Be Interested in

Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $52.3881
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
Low Level, True RMS-to-DC Converter | IC TRUE RMS/DC CONV MONO 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $26.1941

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess