EN
  • EN
  • DE

XPGWHT-L1-7B1-Q5-0-01

Part No XPGWHT-L1-7B1-Q5-0-01
Manufacturer Cree/Wolfspeed
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165286-XPGWHT-L1-7B1-Q5-0-01
Categories Custom Parts
Manufacturer Cree/Wolfspeed
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPGWHT-L1-7B1-Q5-0-01 CAD Model

Description

The XPGWHT-L1-7B1-Q5-0-01 is a high-performance white LED from Cree/Wolfspeed's XLamp XP-G series. These LEDs are known for their small size, high efficacy, and long lifespan, making them suitable for a wide range of lighting applications where space is a constraint and efficiency is critical. This particular model offers a balance of high light output and excellent color rendering.

Applications:

  • Retrofit Bulbs: Used in LED replacement lamps for residential and commercial lighting.
  • Portable Lighting: Found in flashlights, headlamps, and other battery-powered devices.
  • Architectural Lighting: Utilized in accent lighting and decorative fixtures.
  • Automotive Lighting: Used in automotive interior lighting and signaling applications.
  • Medical Lighting: Employed in medical devices requiring precise and efficient illumination.

Features:

  • Compact Footprint: Small package size allows for dense placement on circuit boards.
  • High Efficacy: Efficient conversion of electrical energy to light output.
  • Long Lifespan: Provides extended operational life, reducing maintenance costs.
  • Wide Viewing Angle: Offers broad light distribution for uniform illumination.
  • Excellent Color Rendering: Delivers accurate color reproduction.

Benefits:

  • Space Saving: Small size enables use in compact lighting designs.
  • Energy Efficient: Reduces power consumption and lowers operating costs.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Improved Light Quality: Excellent color rendering enhances visual clarity.
  • Versatile Application: Suitable for a wide range of lighting applications.

Additional Details:

Proper thermal management is essential for the XPGWHT-L1-7B1-Q5-0-01 to maintain its performance and lifespan. A heatsink is recommended to dissipate heat. The LED should be driven with a constant current source, and the forward voltage and current should be carefully controlled to avoid damage. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess