EN
  • EN
  • DE

ADSST-AVR-1144

Part No ADSST-AVR-1144
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1144
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345472-ADSST-AVR-1144
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1144 CAD Model

Description

Product Overview: ADSST-AVR-1144 by Analog Devices Inc.

The ADSST-AVR-1144 is a state-of-the-art audio/video receiver (AVR) integrated circuit brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This cutting-edge product is designed to cater to the evolving needs of sophisticated home entertainment systems, offering unparalleled audio fidelity and video clarity.

The AVR-1144 is built upon Analog Devices' advanced DSP technologies, enabling it to handle a variety of audio formats with ease, including high-definition audio codecs. It is capable of delivering a rich, immersive audio experience by supporting the latest surround sound formats. This makes it an ideal choice for audiophiles and home theater enthusiasts who demand nothing but the best in audio reproduction.

In terms of video performance, the ADSST-AVR-1144 does not disappoint. It features high-bandwidth digital content protection (HDCP) on all HDMI inputs, ensuring secure transmission of high-definition content. The device also supports 4K video pass-through, making it future-proof and ready for the next generation of high-resolution displays. With its advanced video processing capabilities, the AVR-1144 ensures that the picture quality is crisp, clear, and vibrant, enhancing the overall viewing experience.

Connectivity is another strong suit of the ADSST-AVR-1144. It comes equipped with multiple input and output options, including HDMI, analog, and digital audio inputs, allowing for seamless integration with various audio and video sources. The inclusion of wireless connectivity options such as Wi-Fi and Bluetooth also allows users to stream audio content directly from their mobile devices or computers, adding convenience and flexibility to the home entertainment setup.

Analog Devices Inc. has also incorporated user-friendly features into the ADSST-AVR-1144, such as an intuitive on-screen display and easy-to-navigate menus. This ensures that even users who are not technically inclined can set up and operate their home theater system with minimal effort.

In summary, the ADSST-AVR-1144 from Analog Devices Inc. is an exemplary product for anyone looking to upgrade their home entertainment system. With its superior audio and video capabilities, extensive connectivity options, and user-friendly interface, it stands out as a top-tier choice for both casual users and dedicated home theater aficionados.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess