EN
  • EN
  • DE

ADSST-AVR-1170

Part No ADSST-AVR-1170
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1170
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345466-ADSST-AVR-1170
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1170 CAD Model

Description

The ADSST-AVR-1170 is a state-of-the-art audio/video receiver (AVR) integrated circuit from the renowned manufacturer Analog Devices Inc. This advanced IC is designed to deliver high-quality, immersive audio and visual experiences for a variety of applications, ranging from home theater systems to professional audio setups.

Key Features

  • High-Performance Audio Processing: The ADSST-AVR-1170 is equipped with a powerful DSP engine that provides exceptional audio decoding and processing capabilities. It supports a wide range of audio formats, including Dolby TrueHD and DTS-HD Master Audio, ensuring compatibility with the latest high-definition content.
  • Video Processing: Alongside its audio prowess, this IC also boasts advanced video processing features. It is capable of handling 4K video streams and offers upscaling capabilities to enhance the viewing experience on high-resolution displays.
  • Connectivity: With multiple input and output options, including HDMI, optical, and coaxial ports, the ADSST-AVR-1170 ensures seamless integration with other components in the audio/video chain.
  • Customizability: Users can take advantage of the user-friendly interface to customize their audio and video settings, tailoring the output to their preferences and the specific requirements of their system.
  • Energy Efficiency: Designed with energy conservation in mind, the device operates with high efficiency, reducing power consumption without compromising on performance.

Applications

The ADSST-AVR-1170 is ideal for a range of applications where high-quality audio and video processing is essential. It is particularly well-suited for:

  • Home theater receivers
  • Professional audio/video equipment
  • High-fidelity sound systems
  • Integrated multimedia systems

Why Choose ADSST-AVR-1170?

Choosing the ADSST-AVR-1170 from Analog Devices Inc. means investing in a product that offers exceptional performance, versatility, and reliability. With its advanced features and robust design, this AVR IC stands out as a top choice for audio/video enthusiasts and professionals looking to create an unparalleled multimedia experience.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess