EN
  • EN
  • DE

ADSST-AVR-1143

Part No ADSST-AVR-1143
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1143
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345471-ADSST-AVR-1143
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1143 CAD Model

Description

The ADSST-AVR-1143 is a state-of-the-art microcontroller from Analog Devices Inc., designed to cater to the demanding needs of modern embedded systems. This powerful microcontroller is well-suited for a wide array of applications, including industrial automation, automotive systems, and IoT devices, thanks to its robust architecture and advanced features.

Key Features

  • High-Performance Processor: At the core of the ADSST-AVR-1143 is a high-speed processor capable of executing complex computations with efficiency, ensuring smooth operation even in the most processor-intensive applications.
  • Ample Memory: Equipped with generous on-chip memory, this microcontroller allows for the storage of large programs and data sets, minimizing the need for external memory components.
  • Connectivity Options: With multiple connectivity interfaces, including I2C, SPI, and UART, the ADSST-AVR-1143 offers excellent versatility for communication with other devices and peripherals.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADSST-AVR-1143 is ideal for battery-powered applications where power conservation is critical.
  • Robust Security Features: Security is a top priority, and the ADSST-AVR-1143 incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: This microcontroller operates reliably across a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the ADSST-AVR-1143 makes it an excellent choice for a variety of applications. Its robust design and powerful features are particularly beneficial in:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Wearable technology
  • Energy management systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADSST-AVR-1143 is no exception. Manufactured to the highest standards, this microcontroller is designed to deliver consistent performance and longevity, ensuring peace of mind for developers and end-users alike.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess