EN
  • EN
  • DE

ADSST-AVR-4016-1

Part No ADSST-AVR-4016-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-4016
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345534-ADSST-AVR-4016-1
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-4016-1 CAD Model

Description

The ADSST-AVR-4016-1 is a state-of-the-art microcontroller produced by Analog Devices Inc., designed to meet the rigorous demands of modern embedded systems. This advanced microcontroller unit (MCU) is built for high-speed operation and is ideal for a variety of applications, including industrial control systems, automotive electronics, and sophisticated consumer products.

Key Features

  • High Processing Power: At the core of the ADSST-AVR-4016-1 lies a powerful processor capable of executing complex instructions with ease, ensuring smooth and efficient operation for compute-intensive tasks.
  • Robust Memory Architecture: Equipped with a substantial amount of on-chip memory, this microcontroller offers both flash and SRAM options, providing ample space for application code and data storage.
  • Advanced Peripherals: The device includes a range of built-in peripherals, such as timers, serial communication modules, and analog-to-digital converters (ADCs), which enhance its functionality and reduce the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSST-AVR-4016-1 maintains its performance while minimizing energy usage, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: This microcontroller is engineered to operate reliably in a broad range of environmental conditions, ensuring consistent performance even in extreme temperatures.

Applications

The versatility of the ADSST-AVR-4016-1 allows it to be used across various industries. Its high-speed processing capabilities make it an excellent choice for:

  • Complex industrial control systems
  • Automotive control units and navigation systems
  • Smart home devices and IoT applications
  • Medical equipment requiring precise data acquisition and processing

Technical Specifications

Parameter Value
CPU Speed Up to 16 MHz
Memory Flash and SRAM options available
I/O Pins Multiple GPIOs with configurable functions
ADC Channels Multiple high-resolution channels
Supply Voltage 1.8V to 5.5V

With its robust feature set and flexible capabilities, the ADSST-AVR-4016-1 from Analog Devices Inc. is a top-tier microcontroller that delivers exceptional performance for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess