EN
  • EN
  • DE

AD71151ACPZ-RL

Part No AD71151ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY CSP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number AD71151
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345519-AD71151ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD71151ACPZ-RL CAD Model

Description

Analog Devices Inc.'s AD71151ACPZ-RL Precision Amplifier

The AD71151ACPZ-RL is a high-performance, single-supply, rail-to-rail output operational amplifier from Analog Devices Inc., designed to offer precision and low noise in a compact package. This product is part of Analog Devices' renowned series of amplifiers that are engineered to deliver exceptional accuracy and reliability for a wide range of applications, including medical devices, industrial control systems, and precision instrumentation.

Key Features

  • Precision Performance: The AD71151ACPZ-RL boasts a low offset voltage and drift, ensuring high accuracy in signal amplification, which is vital for sensitive applications where precision is paramount.
  • Low Noise: With its low noise characteristics, this operational amplifier provides clean signal amplification, minimizing the risk of signal degradation and ensuring the integrity of the output.
  • Rail-to-Rail Output: The device can swing its output voltage to either supply rail, providing a wide dynamic range that is especially useful in single-supply operations and maximizes the signal amplitude without clipping.
  • Single-Supply Operation: The AD71151ACPZ-RL is optimized for single-supply operation, making it an ideal choice for battery-powered devices and systems with limited power supply options.
  • Compact Packaging: Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), the amplifier requires minimal board space, which is crucial for space-constrained applications.

Applications

The versatility of the AD71151ACPZ-RL allows it to be integrated into a diverse array of applications. Some of the common uses include:

  • Medical instrumentation, such as ECG and EEG monitors
  • Test and measurement equipment
  • Data acquisition systems
  • Industrial process controls
  • Portable and battery-powered devices

With its combination of precision, low noise, and rail-to-rail output, the AD71151ACPZ-RL from Analog Devices Inc. stands out as an excellent choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems. The product's reliable operation and compact form factor make it a highly valuable component for modern electronic applications where space and power are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess