EN
  • EN
  • DE

ADSST-AVR-1180

Part No ADSST-AVR-1180
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1180
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345468-ADSST-AVR-1180
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1180 CAD Model

Description

The ADSST-AVR-1180 from Analog Devices Inc. is a state-of-the-art audio processor designed to deliver superior sound quality and advanced features for audio/video receivers. This cutting-edge processor is equipped with a range of capabilities that make it an ideal choice for high-end home theater systems, professional audio applications, and other complex audio processing requirements.

Key Features:

  • High-Performance DSP: At the heart of the ADSST-AVR-1180 is a powerful digital signal processor that ensures smooth and efficient audio processing, capable of handling complex algorithms for sound enhancement and noise reduction.
  • Multiple Audio Formats: The device supports a wide range of audio formats, including Dolby Digital, DTS, and PCM, ensuring compatibility with various sources and formats for a versatile audio experience.
  • Advanced Room Correction: With its sophisticated room correction algorithms, the ADSST-AVR-1180 can optimize audio output to suit the acoustics of any environment, delivering personalized sound tailored to the listener's space.
  • Customizable Audio Processing: Designers have the flexibility to program the processor to meet specific audio processing needs, making it a highly adaptable solution for custom audio applications.

Applications:

  • High-End Home Theater Systems
  • Professional Audio Equipment
  • Audio/Video Receivers
  • Sound Bars and Advanced Speaker Systems

The ADSST-AVR-1180 is renowned for its reliability and performance, backed by Analog Devices Inc.'s commitment to quality. Its integration capabilities allow for seamless incorporation into existing systems, while its advanced features provide a future-proof solution for the ever-evolving audio industry.

Whether you're an audio enthusiast looking to upgrade your home theater experience or a professional seeking a robust audio processing solution, the ADSST-AVR-1180 offers the perfect blend of performance, versatility, and quality.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess