EN
  • EN
  • DE

ADM1293-2AACPZ

Part No ADM1293-2AACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Voltage - I/O High 1.1V
Voltage - I/O Low 0.8V, 0.4V
Voltage - Supply 2.95 V ~ 20 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADM1293-2AACPZ,505-ADM1293-2AACPZ
Standard Package 1
Win Source Part Number 994363-ADM1293-2AACPZ
Ultra Librarian 3D Model Ultra Librarian ADM1293-2AACPZ CAD Model

Description

Product Overview: ADM1293-2AACPZ from Analog Devices Inc.

The ADM1293-2AACPZ is a high-performance, integrated power monitoring and control device designed by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Power by Linear™ family and is tailored for real-time monitoring of the voltage, current, and power of the supply rails in servers, storage systems, and other sophisticated electronic equipment.

Key Features:

  • Accurate Power Monitoring: The ADM1293-2AACPZ offers precision measurements for voltage, current, and power, enabling efficient system power management.
  • Integrated Hot Swap Controller: With its built-in hot swap controller, the device allows for the safe insertion and removal of circuit boards from live backplanes.
  • Digital Interface: It features an I²C/SMBus-compatible interface, which facilitates communication with microcontrollers or processors for reporting and control functions.
  • High Voltage Range: The device supports a wide input voltage range, making it versatile for various applications.
  • Compact Package: Encased in a 32-lead LFCSP package, the ADM1293-2AACPZ is designed for space-constrained applications.

Applications:

The ADM1293-2AACPZ is ideal for a range of applications, including but not limited to:

  • Server and storage systems
  • Telecommunications equipment
  • Industrial and embedded systems
  • Network routers and switches

Reliability and Protection:

This device ensures system reliability through various protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown. The ADM1293-2AACPZ is engineered to enhance the performance and longevity of the systems it is integrated into.

Manufacturer Support:

Analog Devices Inc. provides comprehensive technical support for the ADM1293-2AACPZ, including detailed datasheets, application notes, and design resources to assist engineers in implementing the device into their designs.

Ordering Information:

The ADM1293-2AACPZ is available for order and can be sourced through Analog Devices' distribution network. For detailed specifications and ordering information, customers are encouraged to visit the Analog Devices official website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,465 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess