EN
  • EN
  • DE

AD71152ACPZ

Part No AD71152ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY CSP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Base Product Number AD71152
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345517-AD71152ACPZ
Ultra Librarian 3D Model Ultra Librarian AD71152ACPZ CAD Model

Description

Analog Devices AD71152ACPZ Precision Operational Amplifier

The AD71152ACPZ is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This component is well-suited for applications that demand accuracy and stability, making it an ideal choice for control systems, instrumentation, and precision filters.

Key Features:

  • Precision Performance: The AD71152ACPZ boasts exceptional accuracy with a low offset voltage and drift over time and temperature, ensuring reliable performance in critical applications.
  • High Output Drive Capability: This op-amp can deliver substantial output current, making it suitable for driving a wide range of loads while maintaining its linear characteristics.
  • Low Noise: With its low noise specifications, the AD71152ACPZ is perfect for audio applications and other sensitive signal processing tasks where maintaining signal integrity is paramount.
  • Wide Supply Range: The device operates over a broad supply voltage range, allowing for flexibility in various power environments and compatibility with both single and dual supply operations.
  • Robust Design: The operational amplifier is designed to be robust against electrostatic discharge (ESD) events and features short-circuit protection, enhancing its durability and longevity in demanding settings.

Applications:

  • Control Systems
  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Professional Audio Equipment

The AD71152ACPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications without compromising on performance. Its small footprint allows for efficient use of PCB space, which is crucial in modern electronic designs.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD71152ACPZ, including detailed datasheets, application notes, and design resources to assist engineers in integrating this op-amp into their designs with confidence. The combination of high precision, reliability, and support makes the AD71152ACPZ a top choice for professionals seeking the best in operational amplifier technology.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess