EN
  • EN
  • DE

XC2C64-5VQG44C

Part No XC2C64-5VQG44C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Macrocells 64
RoHS Non-Compliant
Win Source Part Number 1230706-XC2C64-5VQG44C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C64-5VQG44C CAD Model

Description

The XC2C64-5VQG44C is a CoolRunner-II Complex Programmable Logic Device (CPLD) manufactured by Xilinx. It is part of the CoolRunner-II family, known for its low power consumption and high performance. This CPLD is designed for a wide range of applications, providing flexible and programmable logic solutions for system integration and control.

Applications

  • System Control: Used for implementing control logic in various electronic systems.
  • Interface Bridging: Employed to bridge different interfaces and protocols.
  • Glue Logic: Integrated as glue logic to connect and manage various components in a system.
  • Power Management: Used in power management circuits for controlling and monitoring power distribution.
  • Industrial Automation: Applied in industrial control systems for programmable logic functions.

Features

  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • High Performance: Provides fast propagation delays for high-speed operation.
  • In-System Programmability (ISP): Allows for easy programming and reconfiguration.
  • Flexible I/O: Offers a wide range of input/output options for versatile connectivity.
  • Advanced Architecture: Features an advanced architecture for efficient logic implementation.

Benefits

  • Energy Efficiency: Reduces power consumption, extending battery life and minimizing heat generation.
  • Design Flexibility: Allows for easy customization and adaptation to changing system requirements.
  • Reduced Development Time: Simplifies the design process with in-system programmability.
  • Improved System Performance: Enhances overall system performance with high-speed operation.
  • Cost-Effective Solution: Provides a cost-effective solution for programmable logic functions.

Technical Specifications

While specific specifications can vary, typical characteristics include:

  • Logic Capacity: 64 Macrocells
  • I/O Count: 44 pins (VQG44 package)
  • Propagation Delay: 5 ns (typical)
  • Supply Voltage: 1.8V or 3.3V (selectable)
  • Operating Temperature: -40°C to +85°C
  • In-System Programmability (ISP)

The XC2C64-5VQG44C CPLD provides a low-power, high-performance programmable logic solution for a wide range of applications, offering design flexibility and ease of use.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Zilog
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess