EN
  • EN
  • DE

TPS74301RGWTG4

Part No TPS74301RGWTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 800kHz)
Control Features Enable, Power Good, Tracking
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 1113016-TPS74301RGWTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS74301RGWTG4 CAD Model

Description

Product Overview: TPS74301RGWTG4 by Texas Instruments

The TPS74301RGWTG4 is a high-precision, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced regulator is specifically engineered to deliver a fast transient response and maintain a stable output voltage even under varying load conditions. It is an ideal choice for powering sensitive analog and RF circuits in a variety of applications including telecommunications, networking, and industrial systems.

Key Features:

  • Output Voltage Range: The TPS74301RGWTG4 offers an adjustable output voltage range from 1.21V to 2.5V, allowing for versatile use in different circuit designs.
  • High Accuracy: With an impressive 1.5% output voltage accuracy over line, load, and temperature, this regulator ensures reliable performance for critical applications.
  • Low Dropout: The low dropout voltage (typically 280 mV at full load) minimizes power loss and improves efficiency, making it suitable for battery-powered devices.
  • High Current Capability: It can deliver up to 1.5A of continuous output current, catering to a broad range of power requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the system against potential damage from overheating or excessive current draw.
  • Stable with Low ESR Output Capacitors: The TPS74301RGWTG4 is stable with ceramic output capacitors, which have low equivalent series resistance (ESR), reducing the size and cost of the capacitors needed.

Applications:

The versatility of the TPS74301RGWTG4 makes it suitable for a wide range of applications, such as:

  • Powering precision analog components like ADCs, DACs, and amplifiers.
  • RF applications requiring clean and stable voltage supplies.
  • Industrial and automation systems where voltage precision is critical.
  • Telecommunication infrastructure that demands low noise power solutions.

Package and Quality:

Encased in a compact 20-pin QFN (RGW) package, the TPS74301RGWTG4 is designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this regulator is no exception, meeting stringent industry standards for performance and reliability.

With its advanced features and robust design, the TPS74301RGWTG4 by Texas Instruments stands out as a superior choice for designers seeking a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7501 $52.2519
45+ $2.2565 $101.5425
69+ $2.1859 $150.8271
95+ $2.1154 $200.9630
123+ $2.0449 $251.5227
164+ $1.8334 $300.6776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,501 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess