EN
  • EN
  • DE

AD737JRZ-5-R7

Part No AD737JRZ-5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power, True RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Operating Supply Current 170μA
Operating Supply Voltage 2.8V, -3.2V ~ ±16.5V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1137151-AD737JRZ-5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD737
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD737JRZ-5-R7 CAD Model

Description

Description

The AD737JRZ-5-R7 is a high-precision, low-power, true RMS-to-DC converter integrated circuit designed and manufactured by Analog Devices Inc. This advanced component offers unrivaled accuracy and versatility, making it an ideal choice for a wide range of applications that require precise RMS calculations, such as in instrumentation, audio processing, and signal measurement systems.

Featuring a compact SOIC package, the AD737JRZ-5-R7 is engineered to deliver a high level of integration, minimizing the need for additional external components and thereby simplifying design and reducing board space requirements. This device is capable of computing the true root mean square of complex waveforms, including variable duty cycle pulses and multi-tone signals, with a crest factor of up to 6.

The AD737JRZ-5-R7 operates across a wide power supply range from ±2.8 V to ±5.5 V, making it highly adaptable to both single and dual power supply systems. This flexibility, combined with its exceptional 0.3% basic accuracy, allows for its deployment in precision applications where reliable and consistent performance is paramount.

One of the defining features of the AD737JRZ-5-R7 is its low power consumption, drawing a mere 200 µA of quiescent current, which is particularly beneficial for battery-powered or energy-sensitive applications. Furthermore, the device is capable of accepting low-level input signals directly, thus eliminating the need for external gain stages and further contributing to a reduction in overall power consumption.

The AD737JRZ-5-R7 also boasts a fast settling time, typically around 1 ms, ensuring quick and responsive measurements that are crucial in rapidly changing signal environments. Its versatility is further enhanced by its buffered voltage output, which can drive loads as low as 2 kΩ, providing designers with greater flexibility in interfacing with subsequent stages of signal processing.

In summary, the AD737JRZ-5-R7 from Analog Devices Inc. represents a blend of precision, efficiency, and ease of use, making it an excellent choice for engineers and designers looking to incorporate reliable RMS-to-DC conversion in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power
Lowest to $16.4965
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $114.5833
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $26.1941
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $152.2389
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $34.9254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess