EN
  • EN
  • DE

AD637BR

Part No AD637BR
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Supply Current 2.2mA
Supply Voltage (V) ±3V ~ 18V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD637
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136692-AD637BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD637BR CAD Model

Description

The AD637BR from Analog Devices Inc. is a sophisticated root-mean-square (RMS) to direct current (DC) converter that delivers high accuracy and wide bandwidth performance. This integrated circuit (IC) is designed to compute the true RMS level of complex waveforms with a crest factor of up to 6. The AD637BR is a complete, monolithic RMS-to-DC converter that includes an auxiliary dB output capable of providing a voltage proportional to the dB scale with a precalibrated 60 dB range.

Key Features:

  • High Accuracy: The AD637BR offers a maximum error of 0.2% of full scale for sine waves, ensuring precise RMS measurements for quality-sensitive applications.
  • Wide Bandwidth: With a bandwidth of 8 MHz for small signals and 600 kHz for full-scale signals, this device is suitable for a broad range of signal processing tasks.
  • Low Power Consumption: The device is optimized for low power operations, making it an ideal choice for battery-powered instruments and portable devices.
  • Flexible Supply Voltage: It operates from a single +5 V to ±15 V supplies, allowing for versatility in different circuit configurations.
  • dB Output: The auxiliary dB output delivers a precalibrated 60 dB range, facilitating the conversion of RMS signals to logarithmic form for various applications.

Applications:

The AD637BR is well-suited for a multitude of applications that require precise RMS measurements, including:

  • Audio signal processing
  • Signal level measurement
  • Automatic gain control systems
  • Vibration analysis
  • Industrial process control

The AD637BR is available in a robust package, ensuring reliable operation even in demanding environments. It is a crucial component for engineers and designers looking to implement high-precision RMS-to-DC conversion in their systems. Analog Devices Inc. provides comprehensive technical support and documentation for this product, simplifying the design-in process and reducing time to market.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2389 $152.2389
2+ $147.1642 $294.3284
3+ $131.9403 $395.8209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 471 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess