EN
  • EN
  • DE

DDZ6V2ASF-7

Part No DDZ6V2ASF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 5.935V 2.61% 50Ohm 500mW 2-Pin SOD-323F T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251335-DDZ6V2ASF-7
Popularity Low
Supply and Demand Status Balance
Family Name DDZ6V2ASF
Introduction Date May 25, 2016
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DDZ6V2ASF-7 CAD Model

Description

Introducing the DDZ6V2ASF-7 Zener Diode from Diodes Incorporated

Diodes Incorporated presents the DDZ6V2ASF-7, a cutting-edge Zener diode designed to provide reliable voltage regulation with precision tolerances. This state-of-the-art component is an essential building block in a wide range of electronic circuits, offering stability and protection for sensitive electronics. The DDZ6V2ASF-7 is specifically engineered to meet the needs of today's high-performance devices.

The DDZ6V2ASF-7 boasts a nominal Zener voltage of 6.2V, making it an ideal choice for applications requiring a regulated voltage in this range. With its tight ±5% voltage tolerance, this diode ensures precise voltage control, which is critical in many circuit designs. The device operates within a power dissipation range of 500mW, providing ample capacity for handling typical energy loads while maintaining its integrity and longevity.

Encased in an SOD-323F package, the DDZ6V2ASF-7 is not only robust but also space-efficient, which is a significant advantage for modern electronics where board space is at a premium. Its small form factor enables designers to incorporate this component into compact devices without compromising on performance.

With its capability to operate over a wide temperature range from -55°C to +150°C, the DDZ6V2ASF-7 is versatile and can be used in various environments, from consumer electronics to industrial applications. This feature ensures that the diode will function reliably under extreme conditions, making it a reliable choice for mission-critical applications.

The DDZ6V2ASF-7 also features excellent clamping capability, which is essential for protecting sensitive circuitry from voltage spikes and transients. This protective characteristic helps to extend the lifespan of the electronic components it serves, reducing maintenance and replacement costs over time.

Diodes Incorporated's commitment to quality is evident in the DDZ6V2ASF-7, which is designed and manufactured to meet the highest standards. Whether you're designing power management systems, consumer electronics, or automotive applications, the DDZ6V2ASF-7 Zener diode is an excellent choice for ensuring stable and reliable operation. Invest in the DDZ6V2ASF-7 for your next project and experience the peace of mind that comes with using components from a trusted industry leader.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess