EN
  • EN
  • DE

AD637KD

Part No AD637KD
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Supply Current 2.2mA
Supply Voltage (V) ±3V ~ 18V
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD637
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136697-AD637KD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD637KD CAD Model

Description

Introducing the AD637KD High Precision RMS-to-DC Converter

The AD637KD is an advanced high precision RMS-to-DC converter that sets the industry standard for RMS conversion accuracy, even with variable and complex waveforms. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed to offer unparalleled performance in signal processing applications.

Key Features of the AD637KD

  • Wide Bandwidth: The AD637KD boasts a wide bandwidth that extends from DC to 6 MHz, making it suitable for a broad range of applications, including telecommunications, audio processing, and industrial control systems.
  • High Accuracy: With a maximum error of ±0.2% for crest factors up to 3, the AD637KD ensures precise RMS calculations, which is critical for accurate signal representation and analysis.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring stable performance over a wide temperature range and enhancing reliability in various operating conditions.
  • dB Output: An additional feature of the AD637KD is its dB output capability, which allows for direct logarithmic scaling of the RMS value, simplifying calculations in RF applications and audio signal processing.
  • Versatile Power Supply: It operates efficiently with dual power supplies ranging from ±5 V to ±18 V, or with a single supply of 5 V to 36 V, providing flexibility in system design.

Applications

The AD637KD is ideally suited for a wide array of applications that require accurate RMS measurements. It is extensively used in:

  • True RMS panel meters
  • Power measurement in communication systems
  • Audio signal processing
  • Signal generators and waveform synthesizers
  • Industrial and automotive systems

Conclusion

With its exceptional accuracy, wide bandwidth, and robust feature set, the AD637KD from Analog Devices Inc. is the go-to solution for engineers and designers looking for reliable RMS-to-DC conversion. Its versatility and performance make it an essential component in any application where precision signal processing is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4227 $60.8454
5+ $24.9619 $124.8095
8+ $24.1822 $193.4576
10+ $23.4026 $234.0260
13+ $22.6218 $294.0834
18+ $20.2818 $365.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess