EN
  • EN
  • DE

XC2S50E-7FTG256C

Part No XC2S50E-7FTG256C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842620-XC2S50E-7FTG256C
Ultra Librarian 3D Model Ultra Librarian XC2S50E-7FTG256C CAD Model

Description

The XC2S50E-7FTG256C is a Spartan-IIE family Field-Programmable Gate Array (FPGA) from Xilinx. This device is well-suited for cost-sensitive, high-volume applications requiring programmable logic.

Applications:

  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices.
  • Industrial Control: Employed in industrial automation equipment for motor control and sensor interfacing.
  • Communication Systems: Utilized in networking devices and communication infrastructure.
  • Automotive Electronics: Found in automotive control systems and infotainment units.
  • Medical Devices: Used in medical imaging equipment and patient monitoring systems.

Features:

  • 50,000 System Gates: Provides 50,000 system gates for implementing digital logic.
  • FTG256 Package: Packaged in a 256-pin Fine-pitch Ball Grid Array (FBGA) package.
  • -7 Speed Grade: Indicates the speed grade of the device, influencing its performance characteristics.
  • Commercial Temperature Range: Designed for operation in commercial temperature environments.
  • Block RAM: Includes dedicated block RAM for data storage and processing.
  • Digital Clock Manager (DCM): Features a DCM for clock generation and management.
  • Configurable I/O: Offers a variety of configurable I/O standards for interfacing with external devices.

Benefits:

  • Cost-Effectiveness: Offers a cost-optimized solution for high-volume applications.
  • Flexibility: Provides a programmable platform for implementing custom logic functions.
  • Reprogrammability: Allows for in-system reprogramming, enabling design changes and updates.
  • High Performance: Delivers adequate performance for a wide range of applications.
  • Reduced Time-to-Market: Accelerates the development process compared to custom ASIC designs.

Additional Details:

The XC2S50E-7FTG256C operates at a specific voltage (typically 1.8V or 2.5V). It is characterized by the number of logic cells, the amount of block RAM, the number of I/O pins, and the maximum clock frequency. The Xilinx datasheet contains detailed information about timing characteristics, power consumption, and configuration procedures.

This FPGA is programmed using Xilinx development tools such as ISE or Vivado. The typical design flow involves creating a design using a hardware description language (HDL) such as VHDL or Verilog, synthesizing the design, implementing the design, generating a bitstream, and loading the bitstream into the FPGA using a JTAG programmer. The configuration data is stored in volatile memory and needs to be reloaded upon power-up.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9130 $67.8260
4+ $27.8261 $111.3044
6+ $26.9565 $161.7390
8+ $26.0870 $208.6960
10+ $25.2174 $252.1740
14+ $22.6087 $316.5218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,811 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess