EN
  • EN
  • DE

AD7528TQ/883B

Part No AD7528TQ/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Integral Nonlinearity (INL) 0.5 LSB
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 20
RoHS Non-Compliant
Win Source Part Number 1222635-AD7528TQ/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7528TQ/883B CAD Model

Description

Product Overview: AD7528TQ/883B from Analog Devices Inc.

The AD7528TQ/883B is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This precision DAC is part of the military-grade product offerings and is characterized by its robust reliability and advanced specifications, making it suitable for mission-critical applications where precision and durability are paramount.

Key Features:

  • Dual DAC Channels: The AD7528TQ/883B features two independent DAC channels, allowing for simultaneous conversion of two separate digital signals to analog. This is particularly useful for applications requiring dual-channel processing such as balanced modulators/demodulators, or in systems where space and weight are at a premium.
  • High-Speed Performance: Engineered for speed, this DAC provides fast settling times, which is essential for applications that require quick response times and high data throughput.
  • Monolithic Construction: The monolithic CMOS construction ensures high reliability and low power consumption, making it an excellent choice for portable and power-sensitive applications within military and aerospace industries.
  • Military Specifications: The AD7528TQ/883B adheres to stringent military specifications (883B), which guarantees its performance under extreme conditions, including wide temperature ranges and high levels of shock and vibration.
  • Versatile Power Supply Options: It operates with a wide range of power supplies, providing flexibility for system power design.

Applications:

The AD7528TQ/883B is ideal for a variety of demanding applications across multiple industries. In the military and aerospace sectors, it is used in radar systems, secure communications, and avionics. Its precision and dual-channel output also make it suitable for sophisticated medical equipment, precision instrumentation, and professional audio equipment.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality. The AD7528TQ/883B is no exception, with its production subject to rigorous testing and quality assurance processes. Customers can be confident in the consistent performance and reliability of this DAC in their high-stakes applications.

With its combination of dual-channel functionality, high-speed performance, and adherence to military standards, the AD7528TQ/883B from Analog Devices Inc. represents a superior choice for designers looking for a DAC that delivers both precision and durability.

You May Also Be Interested in

Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
TE Connectivity
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Generic
Need more? Email Us
Fuji Electric
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $180.4688 $180.4688
2+ $174.4535 $348.9070
3+ $156.4066 $469.2198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess