EN
  • EN
  • DE

DS90C124IVSX/NOPB

Part No DS90C124IVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5-MHz to 35-MHz DC-Balanced 24-Bit FPD-Link II Serializer and Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 840Mbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1169531-DS90C124IVSX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90C124
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90C124IVSX/NOPB CAD Model

Description

Product Overview: DS90C124IVSX/NOPB

The DS90C124IVSX/NOPB is a highly integrated device from Texas Instruments, designed to provide an interface solution for automotive and industrial applications. This innovative component is part of TI's FPD-Link III family, known for its ability to convert parallel RGB video into high-speed serialized interface over a single twisted-pair cable. This capability makes the DS90C124IVSX/NOPB an essential part of systems that require high-resolution video display, such as infotainment systems, navigation units, and rear-seat entertainment systems in vehicles, as well as industrial-grade video monitors and cameras.

Key Features

  • High-Speed Interface: The DS90C124IVSX/NOPB supports a high-speed forward channel capable of transmitting data at rates up to 1.5 Gbps, ensuring the delivery of high-resolution video without lag or delay.
  • Backward Channel: A bidirectional control channel is also available, which allows for the transmission of additional data alongside video, such as touch screen data or audio signals, enhancing the versatility of the device.
  • Reduced EMI: The use of low-voltage differential signaling (LVDS) technology minimizes electromagnetic interference (EMI), a critical feature for maintaining signal integrity in the noisy electrical environments often found in automotive and industrial settings.
  • Robustness: The device is designed to withstand the harsh conditions of automotive and industrial environments, with a temperature range that accommodates extreme conditions.
  • Power Efficiency: With its low power consumption, the DS90C124IVSX/NOPB is an energy-efficient solution that helps to reduce the overall power requirements of the system in which it is used.

Applications

Primarily used in automotive infotainment and driver assistance systems, the DS90C124IVSX/NOPB's high-speed serial interface is also suitable for a wide range of industrial applications that require reliable video transmission over long distances or through challenging electromagnetic environments.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DS90C124IVSX/NOPB is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry, ensuring long-term reliability and performance. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

Overall, the DS90C124IVSX/NOPB is a testament to Texas Instruments' expertise in creating high-quality, durable, and efficient components for complex video transmission needs in both the automotive and industrial sectors.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $22.7760
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8978 $53.3868
14+ $7.3008 $102.2112
22+ $7.0726 $155.5972
30+ $6.8445 $205.3350
38+ $6.6163 $251.4194
51+ $5.9319 $302.5269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess