EN
  • EN
  • DE

DS90CR482VS

Part No DS90CR482VS
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description LINE RECEIVER, 8 FUNC, 9 RCVR, P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Deserializer
Data Rate 5.38Gbps
Input Type LVDS
Output Type CMOS, TTL
Number of Inputs 8
Number of Outputs 48
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Standard Package 47 pcs
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586916-DS90CR482VS
Ultra Librarian 3D Model Ultra Librarian DS90CR482VS CAD Model

Description

The DS90CR482VS is an integrated circuit (IC) used for serializing and deserializing data. It falls under the category of interface ICs.

  • Inputs: 8
  • Outputs: 48
  • Data Rate: 5.38Gbps
  • Output Types: CMOS and TTL
  • Voltage Supply: 3V to 3.6V
  • Package: Surface mount
  • Package Case: 100-TQFP
  • Supplier Device Package: 100-TQFP (14x14)
  • Operating Temperature: -10°C to 70°C
  • Product Status: Active
  • Manufacturer: National Semiconductor (TI)

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0386 $66.2316
13+ $9.0574 $117.7462
20+ $8.7743 $175.4860
28+ $8.4913 $237.7564
36+ $8.2083 $295.4988
48+ $7.3591 $353.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess