EN
  • EN
  • DE

AD536ASE

Part No AD536ASE
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description TRUE RMS-TO-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Current - Supply 1.2 mA
Voltage - Supply 5V ~ 14V
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number AD536
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909435-AD536ASE
Ultra Librarian 3D Model Ultra Librarian AD536ASE CAD Model

Description

Product Overview: AD536ASE from Analog Devices Inc.

The AD536ASE is a high-performance, precision integrated circuit from Analog Devices Inc., renowned for its expertise in designing and manufacturing semiconductor products. This particular device is an analog computing element that precisely computes the true root-mean-square (RMS) value of any complex waveform. It is widely used in various applications such as signal processing, instrumentation, and audio equipment due to its accuracy and reliability.

Key Features

  • Wide Bandwidth: The AD536ASE can handle waveforms with frequencies up to 300 kHz, making it suitable for a broad range of signals.
  • High Accuracy: The device offers a high level of precision with a typical accuracy of 0.2% of the full scale, ensuring reliable RMS calculations for both sinusoidal and non-sinusoidal waveforms.
  • Temperature Stability: With built-in temperature compensation, the AD536ASE maintains its accuracy over a temperature range of -55°C to +125°C.
  • Versatility: It accepts a wide range of input voltages and can be powered by a single supply or dual supplies, providing flexibility in system design.
  • Low Power Consumption: The device is designed for efficient operation, making it suitable for portable and battery-powered applications.

Applications

  • Power measurement in communication systems
  • Audio signal processing
  • Instrumentation and control systems
  • AC motor controls
  • Ultrasonic measurements

The AD536ASE is packaged in a 14-lead standard plastic DIP, ensuring easy integration into a wide range of electronic systems. Its robust design and high-quality construction make it a reliable choice for engineers and designers looking for an RMS-to-DC converter that delivers consistent performance over time and under varying conditions.

With its combination of features, the AD536ASE from Analog Devices Inc. stands out as a versatile and precise solution for RMS computation, catering to the needs of sophisticated electronic systems where accuracy and stability are paramount.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $79.7719
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $52.3881
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $114.5833
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess