EN
  • EN
  • DE

LTC1967CMS8#PBF

Part No LTC1967CMS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8MSOP / RMS to DC Converter 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Current - Supply 320 µA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1967
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 196473-LTC1967CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1967CMS8#PBF CAD Model

Description

Analog Devices LTC1967CMS8#PBF Precision RMS-to-DC Converter

The LTC1967CMS8#PBF from Analog Devices Inc. is a cutting-edge precision RMS-to-DC converter that offers an unparalleled combination of accuracy, speed, and flexibility for processing complex signals. This high-performance integrated circuit is designed to provide a true RMS output for a variety of input waveforms, including sine waves, complex waveforms, and even signals with a DC component.

With its unique Delta-Sigma computational technique, the LTC1967CMS8#PBF ensures high accuracy and a wide dynamic range, making it an ideal choice for applications requiring precise power measurement, such as in industrial instrumentation, audio equipment, and communication systems. The device is capable of measuring signals with up to 100kHz bandwidth and can handle input levels from a few millivolts to several volts.

The compact MSOP-8 package of the LTC1967CMS8#PBF allows for easy integration into space-constrained designs, while its robust design ensures reliable performance even in harsh environments. It operates over a wide supply voltage range from 2.7V to 5.5V, providing designers with flexibility in system power design. The low power consumption of the device makes it suitable for battery-powered applications as well.

Key features of the LTC1967CMS8#PBF include:

  • True RMS-to-DC conversion
  • High accuracy and linearity
  • Wide bandwidth up to 100kHz
  • Wide input dynamic range
  • No external trims required for full accuracy
  • Single or dual supply operation from 2.7V to 5.5V
  • Low power consumption
  • Compact MSOP-8 package

The LTC1967CMS8#PBF also features an easy-to-use interface that requires minimal external components, reducing the complexity of the design and the overall bill of materials. Whether you are working on precision measurement equipment or sophisticated audio processing gear, the LTC1967CMS8#PBF offers a reliable and accurate solution for your RMS-to-DC conversion needs.

With its exceptional performance and versatility, the LTC1967CMS8#PBF from Analog Devices Inc. stands out as a top choice for engineers looking for a high-quality RMS-to-DC converter to enhance their product designs.

You May Also Be Interested in

Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $114.5833
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9308 $51.7232
10+ $10.6099 $106.0990
15+ $10.2783 $154.1745
21+ $9.9468 $208.8828
27+ $9.6152 $259.6104
35+ $8.6205 $301.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess