EN
  • EN
  • DE

AD637AQ

Part No AD637AQ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wide-Band RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 2.2mA
Operating Supply Voltage ±3 V ~ 18 V
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CERDIP
Win Source Part Number 1136690-AD637AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name AD637
Introduction Date June 17, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD637AQ CAD Model

Description

Introducing the AD637AQ High Precision, Wide Bandwidth RMS-to-DC Converter

The AD637AQ, crafted by the industry-leading semiconductor manufacturer Analog Devices Inc., is an advanced root-mean-square (RMS) to direct current (DC) converter that delivers unparalleled accuracy and precision. This high-performance integrated circuit is designed to compute the true RMS value of complex waveforms, with a wide bandwidth that caters to a diverse range of applications, from precision instrumentation to high-end audio equipment.

Key Features of the AD637AQ

  • High Accuracy: The AD637AQ is known for its exceptional accuracy, which is crucial for systems that require precise RMS calculations.
  • Wide Bandwidth: With a bandwidth that extends up to 8 MHz for a 200 mV input, this device can handle a variety of signal types, from simple sinusoidal waves to complex, irregular shapes.
  • Low Power Consumption: Despite its high performance, the AD637AQ is designed to operate efficiently, minimizing power consumption and making it suitable for battery-powered devices.
  • Flexible Supply Range: The device can be powered from a dual supply of ±15 V or a single supply of 5 V to 36 V, providing versatility in system design.
  • Temperature Stability: The AD637AQ maintains its performance across a wide temperature range, ensuring reliable operation in varying environmental conditions.

Applications

The AD637AQ is ideal for a broad spectrum of applications, including:

  • Audio signal processing, where precise RMS measurements are essential for sound quality and volume control.
  • Industrial controls, where accurate signal processing is critical for monitoring and controlling systems.
  • Test and measurement equipment, which demands high precision for accurate data analysis.
  • Power supply management, to ensure stable and reliable operation of electronic devices.

Product Specifications

The AD637AQ comes in a 14-pin CDIP (Ceramic Dual In-line Package), which offers robustness and reliability for various applications. The device features a low total harmonic distortion (THD) of 0.1% and a logarithmic output capability, which allows for dB computation. Its laser-trimmed accuracy and high stability make it a top choice for professionals seeking a reliable RMS-to-DC converter.

With the AD637AQ, Analog Devices Inc. continues to uphold its reputation for delivering high-quality components that push the boundaries of precision and performance in the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $79.7719
Analog Devices Inc.
Lowest to $52.3881
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $152.2389
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
Low Level, True RMS-to-DC Converter | IC TRUE RMS/DC CONV MONO 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $114.5833
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,486 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess