EN
  • EN
  • DE

AD737JRZ-REEL

Part No AD737JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description RMS to DC Converter -3.4V 210uA 190kHz/460kHz 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - RMS to DC Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 171719-AD737JRZ-REEL
Popularity Low
Supply and Demand Status Balance
Application Field Used in Signal Processing
Family Name AD737
Introduction Date October 31, 1995
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD737JRZ-REEL CAD Model

Description

The AD737JRZ-REEL is a high-performance, precision True RMS-to-DC converter manufactured by Analog Devices Inc. This innovative component is designed for a wide array of applications that require an accurate RMS calculation of varied waveform signals, including complex, sine, triangular, and square waves. The AD737JRZ-REEL is ideal for instrumentation and communications systems where precise energy measurement and signal conditioning are crucial.

Key Features

  • Wide Bandwidth: The AD737JRZ-REEL boasts a bandwidth that can handle signals up to 200 kHz, making it suitable for high-frequency signal processing.
  • Low Power Consumption: With its low power design, this component requires only 200 µA of supply current, which is beneficial for portable and battery-powered applications.
  • High Accuracy: It offers a high accuracy of ±0.3 mV ±0.3% of reading (for V < 1 V rms) which ensures reliable and precise readings in critical measurements.
  • Flexible Power Supply: The device can operate from single +5 V to ±15 V supplies, providing versatility in various circuit designs.
  • Compact Package: The AD737JRZ-REEL comes in an 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

  • Power management systems
  • Audio signal processing
  • Signal detection systems
  • Test equipment and instrumentation
  • Energy metering and monitoring devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD737JRZ-REEL is no exception. This product is available in a tape and reel package, which facilitates automated manufacturing processes, ensuring consistent quality and ease of handling in mass production environments.

Conclusion

The AD737JRZ-REEL from Analog Devices Inc. stands out as a robust and reliable solution for true RMS-to-DC conversion. Its combination of high accuracy, low power consumption, and wide bandwidth makes it an excellent choice for engineers and designers looking to incorporate precision RMS measurements into their systems. Whether for professional-grade audio equipment, sophisticated instrumentation, or energy-sensitive applications, the AD737JRZ-REEL delivers performance that can be trusted.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $152.2389
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Analog Devices Inc.
Lowest to $52.3881
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0687 $106.0305
22+ $6.8299 $150.2578
32+ $6.3523 $203.2736
41+ $6.1135 $250.6535
52+ $5.8747 $305.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess