EN
  • EN
  • DE

BZX884S-B62YL

Part No BZX884S-B62YL
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description BZX884S-B62/SOD882BD/XSON2 / Zener Diode 62 V 365 mW ±1.94% Surface Mount DFN1006BD-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±1.94%
Power - Max 365 mW
Impedance (Max) (Zzt) 215 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 43.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-882
Supplier Device Package DFN1006BD-2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 10,000 pcs
Win Source Part Number 1381671-BZX884S-B62YL
Ultra Librarian 3D Model Ultra Librarian BZX884S-B62YL CAD Model

Description

The 1381671-BZX884S-B62YL is a single zener diode from Nexperia USA Inc. It is part of the BZX884S series and is designed for automotive applications. This diode has a zener voltage of 62 V and a power rating of 365 mW. The maximum forward voltage is 900 mV at a current of 10 mA. It has a low reverse leakage current of 50 nA at a reverse voltage of 43.4 V. The impedance is 215 Ohms, ensuring stable performance. The package is tape and reel, containing 10,000 pieces. It is surface mountable and comes in an SOD-882 package. With its automotive-grade construction and reliable performance, the 1381671-BZX884S-B62YL is an excellent choice for zener diode applications in automotive electronics.

  • Series: BZX884S
  • Application: Automotive
  • Zener Voltage: 62 V
  • Power Rating: 365 mW
  • Maximum Forward Voltage: 900 mV @ 10 mA
  • Reverse Leakage Current: 50 nA @ 43.4 V
  • Impedance: 215 Ohms
  • Package: Tape and Reel (10,000 pieces)
  • Mounting Type: Surface Mount
  • Package Type: SOD-882

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.2359
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,240+ $0.0467 $57.9080
3,015+ $0.0383 $115.4745
4,660+ $0.0372 $173.3520
6,435+ $0.0360 $231.6600
8,310+ $0.0348 $289.1880
11,115+ $0.0312 $346.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 1240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess