EN
  • EN
  • DE

SN74ALVCH374DWRG4

Part No SN74ALVCH374DWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 3.6ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74ALVCH374
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258605-SN74ALVCH374DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH374DWRG4 CAD Model

Description

SN74ALVCH374DWRG4 Octal Edge-Triggered D-Type Flip-Flops

The SN74ALVCH374DWRG4 from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is designed for 2.5-V to 3.6-V VCC operation and is part of the ALVCH family, which offers a balanced trade-off between speed and low power consumption. The SN74ALVCH374DWRG4 is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

With its eight edge-triggered D-type flip-flops, the device can store eight bits of data. Each flip-flop has independent data (D), clock (CLK), and output enable (OE) inputs, and Q outputs. The data on the D input is accepted by the flip-flops on the rising edge of the clock, and the data is available at the Q outputs when the output enable (OE) is low. If OE is high, the outputs are in a high-impedance state, which is particularly useful for interfacing with bus lines in a bus-organized system.

The SN74ALVCH374DWRG4 is designed with a significant emphasis on speed, boasting a typical tpd of 3.3 ns with a 3.3-V supply. This makes it an excellent choice for high-speed data storage and transfer operations within digital systems. Furthermore, the device features a wide operating temperature range of -40°C to 85°C, making it robust and reliable for industrial applications.

This integrated circuit comes in a wide-body SOIC (DWR) package, ensuring easy integration into surface-mounted technology (SMT) processes. Its 20-pin configuration allows for compact PCB design and layout. The SN74ALVCH374DWRG4 is also characterized for operation from 0°C to 70°C, ensuring functionality across a broad range of environmental conditions.

Overall, the SN74ALVCH374DWRG4 offers an optimal solution for designers looking for a reliable, high-speed flip-flop IC. With features such as low-voltage operation, high-impedance outputs, and fast propagation delays, it is an excellent choice for a wide array of digital applications, including computing, networking, telecommunications, and other electronic systems.

You May Also Be Interested in

ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess