EN
  • EN
  • DE

2SD992-Z-E1-AZ

Part No 2SD992-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-252
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 751262-2SD992-Z-E1-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD992-Z-E1-AZ CAD Model

Description

The Renesas 2SD992-Z-E1-AZ is a silicon NPN epitaxial planar transistor designed for high-current switching applications. This transistor is commonly used in various electronic circuits to amplify or switch electronic signals and electrical power. Its key features include high collector current capability and fast switching speed, making it suitable for applications requiring efficient and reliable performance.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Drivers
  • Power Amplifiers
  • Lighting Control Systems

Features:

  • NPN Epitaxial Planar Transistor: Provides efficient and reliable switching performance.
  • High Collector Current: Capable of handling significant current levels.
  • Fast Switching Speed: Enables rapid switching operations for efficient power control.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • High Breakdown Voltage: Ensures safe operation under high voltage conditions.
  • Surface Mount Package: Facilitates easy assembly and compact design.

Benefits:

  • Efficient Switching: Provides high-speed switching for improved power control.
  • High Current Capability: Suitable for applications requiring high current levels.
  • Reliable Performance: Designed for stable and dependable operation.
  • Compact Design: Surface mount package allows for space-saving designs.
  • Versatile Applications: Can be used in a wide range of electronic circuits.

Additional Details:

The 2SD992-Z-E1-AZ is designed to meet the demands of modern electronic applications. It is crucial to consult the Renesas datasheet for detailed specifications, including maximum ratings, electrical characteristics, and thermal performance. Proper heat sinking and circuit design are essential to ensure reliable operation and prevent damage to the transistor. This transistor is a versatile component for applications requiring efficient and reliable switching performance.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess