EN
  • EN
  • DE

ADM6319CY26ARJZREEL7

Part No ADM6319CY26ARJZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043568-ADM6319CY26ARJZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM6319CY26ARJZREEL7 CAD Model

Description

The ADM6319CY26ARJZREEL7 is a precision voltage monitor manufactured by ADI Electronics. It's designed to safeguard microprocessors (µPs) and microcontrollers (µCs) against power supply voltage failures. By actively monitoring the voltage level, it ensures that the system operates within specified parameters, preventing erratic behavior and data corruption.

Applications:

  • Microprocessor/Microcontroller Systems
  • Automotive Systems
  • Embedded Systems
  • Industrial Control Systems
  • Portable Devices

Features:

  • Precision Voltage Monitoring: Offers accurate monitoring of supply voltage levels.
  • Fixed Threshold Voltages: Provides pre-determined threshold voltages for ease of use.
  • Reset Timeout Period: Includes a reset timeout period to ensure proper system initialization.
  • Low Supply Current: Consumes minimal power, suitable for battery-powered applications.
  • Small Package: Available in a small package size for space-constrained applications.

Benefits:

  • Prevents System Errors: Guards against data corruption and system crashes due to voltage fluctuations.
  • Enhances System Reliability: Ensures proper system operation by providing a reset signal during voltage anomalies.
  • Simplifies Design: Reduces the need for external components.
  • Extends Battery Life: Low power consumption extends operating time in portable devices.
  • Space Saving: Small package allows for integration into compact designs.

The ADM6319CY26ARJZREEL7 is used in various electronic devices to ensure stable and reliable operation. The voltage monitor asserts a reset signal when the monitored voltage falls below a specified threshold, providing a reliable power-on reset and preventing the microcontroller from operating with insufficient power. This functionality is vital in protecting the integrity of data and preventing unexpected behavior in critical applications.

The device's low power consumption makes it an excellent choice for battery-powered applications, while its small package facilitates its use in compact designs. With its precision voltage monitoring and reset capabilities, the ADM6319CY26ARJZREEL7 is a reliable solution for safeguarding electronic systems against power supply failures.

You May Also Be Interested in

Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0081
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess