EN
  • EN
  • DE

ADN8833ACPZ-R2

Part No ADN8833ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC THERMO COOLER DRIVER 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Thermoelectric Cooler
Current - Supply 2.1mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADN8833
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373148-ADN8833ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADN8833ACPZ-R2 CAD Model

Description

Product Overview: ADN8833ACPZ-R2 by Analog Devices Inc.

The ADN8833ACPZ-R2 is a cutting-edge thermoelectric cooler (TEC) controller IC crafted by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to deliver precise temperature control for laser diodes, CCDs, and other temperature-sensitive devices.

Key Features

  • Highly Integrated Solution: The ADN8833ACPZ-R2 integrates a pulse-width modulation (PWM) controller, a power stage, and comprehensive protection features, all within a compact LFCSP (Lead Frame Chip Scale Package) that saves board space and reduces component count.
  • Efficient Temperature Management: This TEC controller provides bidirectional control of the cooling and heating process, ensuring that the target device maintains optimal temperature with high precision and stability.
  • Adjustable Parameters: The device allows for adjustable gain settings and offers a user-programmable maximum TEC current limit, enabling customization for various applications and thermal loads.
  • Protection Features: It includes multiple safety features such as under-voltage lockout, overvoltage protection, and thermal shutdown, which safeguard the controller and the thermoelectric cooler from potential damage caused by abnormal operating conditions.

Applications

The ADN8833ACPZ-R2 is ideally suited for a wide range of applications that require precise temperature control to maintain performance and reliability. These include:

  • Optical transceivers and laser diode modules
  • High-resolution CCD and CMOS imaging systems
  • Precision instrumentation and calibration devices
  • Biomedical and chemical analysis equipment

Technical Specifications

Parameter Value Package Type LFCSP Operating Voltage Range 3 V to 5.5 V Maximum Output Current Adjustable up to 2 A Control Method PWM

Whether it's for telecommunications, medical, or scientific research equipment, the ADN8833ACPZ-R2 from Analog Devices Inc. is a reliable and efficient solution for advanced thermal management requirements.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8687 $59.2122
13+ $8.0974 $105.2662
20+ $7.8444 $156.8880
27+ $7.5913 $204.9651
35+ $7.3383 $256.8405
46+ $6.5792 $302.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,223 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess