EN
  • EN
  • DE
  • IT

LTC3300IUK-2#PBF

Part No LTC3300IUK-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY BALANCER 48QFN / Battery Balancer Li-Ion/Li-FePO4 10000mA Automotive 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Balancer
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Interface Serial
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 783297-LTC3300IUK-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3300-2
Introduction Date August 06, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3300IUK-2#PBF CAD Model

Description

Linear Technology's LTC3300IUK-2#PBF High Efficiency Bidirectional Multicell Battery Balancer

The LTC3300IUK-2#PBF is a sophisticated integrated circuit from Linear Technology designed for high-efficiency, bidirectional multicell battery balancing. It is a crucial component in advanced battery management systems, ensuring that multicell battery stacks, such as those found in electric vehicles, grid storage, or backup power systems, operate efficiently and safely over their lifetime.

Key Features

  • Advanced Active Balancing: The device can transfer energy from higher voltage cells to lower voltage cells, actively balancing the state of charge across all the cells in a battery pack. This active balancing maximizes the battery's capacity and lifespan.
  • Bidirectional Synchronous Flyback Balancer: It employs a bidirectional synchronous flyback topology, enabling high-efficiency energy transfer between cells with minimal heat generation.
  • Scalable to Multiple Cells: The LTC3300IUK-2#PBF can be used to balance battery stacks with a wide range of cell counts, making it versatile for various applications.
  • High Voltage Capability: The device is designed to work with a wide range of battery chemistries and can handle significant voltage differences between cells, ensuring compatibility with high-voltage battery systems.
  • Robust Communication: It features robust proprietary 1-wire communication interface, which simplifies the interconnection between multiple LTC3300 devices in larger battery systems.

Applications

  • Electric and Hybrid Electric Vehicles
  • Grid Energy Storage Systems
  • Backup Power Systems
  • Large-Scale Portable Electronics

Product Specifications

The LTC3300IUK-2#PBF operates over a temperature range of -40°C to 125°C, making it suitable for harsh environments. It comes in a compact 64-lead LQFP package that is RoHS compliant. The device is optimized for battery pack voltages from 12V to hundreds of volts, making it an ideal solution for managing multicell lithium-ion, lithium iron phosphate, and lead-acid battery configurations.

With its precision balancing capability and robust design, the LTC3300IUK-2#PBF from Linear Technology is a critical component for any application requiring reliable and efficient battery management.

You May Also Be Interested in

Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess