EN
  • EN
  • DE

MAX17077ETM+

Part No MAX17077ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX17077
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208860-MAX17077ETM+
Ultra Librarian 3D Model Ultra Librarian MAX17077ETM+ CAD Model

Description

Maxim Integrated's MAX17077ETM+ Step-Down Controller

The MAX17077ETM+ is a high-performance, dual, step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and efficiency for advanced electronics. This component is particularly suited for portable computers and other complex digital devices that require stable and efficient power management solutions.

Key Features

  • Flexible Power Supply: The MAX17077ETM+ offers a wide input voltage range, making it adaptable to a variety of power sources, from batteries to AC adapters.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, enhancing performance and allowing for smaller external components.
  • Quick-PWM™ Mode: The Quick-PWM™ mode ensures a fast transient response, which is crucial for maintaining voltage stability during sudden changes in load.
  • High Efficiency: With its low on-resistance internal switches, the device achieves high efficiency, which is essential for prolonging battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match specific requirements of the powered circuit.

Applications

  • Notebook Computers
  • Sub-Notebooks and Netbooks
  • Portable Equipment
  • Other Multi-Cell Battery-Powered Devices

Technical Specifications

The MAX17077ETM+ operates over a wide input voltage range and provides two independently regulated output voltages. It is designed to drive high-side and low-side N-channel MOSFETs in a synchronous-rectified buck topology, which contributes to its high efficiency. The device also includes a 5V/3.3V linear regulator output, which can be utilized for driving bias circuits or other low-power rails.

With its compact 48-pin thin QFN package, the MAX17077ETM+ saves valuable board space, a critical factor in the design of densely packed electronics. Additionally, its comprehensive protection features, such as overvoltage, undervoltage, and thermal shutdown, ensure the longevity and reliability of the end application.

For engineers and designers looking for a robust power management solution, the MAX17077ETM+ from Maxim Integrated stands out as an excellent choice, offering a blend of performance, efficiency, and design flexibility.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess