EN
  • EN
  • DE

DSC1223DA3-100M0000

Part No DSC1223DA3-100M0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LVDS SMD / 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC12X3
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 32mA (Typ)
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 23mA (Typ)
Base Product Number DSC1223
Standard Package 140 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 906722-DSC1223DA3-100M0000
Ultra Librarian 3D Model Ultra Librarian DSC1223DA3-100M0000 CAD Model

Description

The DSC1223DA3-100M0000 is a high-performance, precision silicon oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This oscillator is part of Microchip's comprehensive range of timing and clock generation products, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Frequency: The device offers a stable output frequency of 100 MHz, making it suitable for high-speed digital applications.
  • Supply Voltage: It operates at a supply voltage of 3.3V, which is a common voltage level for many digital systems, providing compatibility with a wide range of devices.
  • Package: The DSC1223DA3-100M0000 is available in a compact 4-SMD, no lead package, which allows for a small footprint on the PCB and is ideal for space-constrained applications.
  • Temperature Stability: This oscillator maintains high stability over a broad temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Jitter: The device features low phase jitter, which is crucial for maintaining signal integrity in high-speed communication and ensuring the reliable operation of digital circuits.

Applications

The DSC1223DA3-100M0000 is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and wireless communication systems
  • High-performance computing and data storage
  • Industrial automation and control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The DSC1223DA3-100M0000 oscillator is manufactured to the highest industry standards, ensuring dependable performance for the lifetime of your product.

Support and Resources

Microchip provides extensive support and resources to help designers integrate the DSC1223DA3-100M0000 into their projects, including detailed datasheets, technical documentation, and customer support services.

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess