EN
  • EN
  • DE

L4981AD-LF

Part No L4981AD-LF
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966715-L4981AD-LF
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L4981AD-LF CAD Model

Description

The L4981AD-LF from STMicroelectronics is a highly integrated Power Factor Corrector (PFC) designed to construct high performance, low-cost power supplies with improved power factor and lower Total Harmonic Distortion (THD). This device is specifically engineered for use in a wide range of applications that require AC-DC conversion, including but not limited to switched-mode power supplies (SMPS), LED drivers, and energy-efficient power delivery systems.

Key Features

  • Continuous Conduction Mode (CCM): The L4981AD-LF operates in Continuous Conduction Mode, which is ideal for applications requiring a high power factor and low THD across a wide range of load conditions.
  • High Integration: This PFC controller integrates numerous features such as soft-start, overvoltage protection, and under-voltage lockout, reducing the need for external components and simplifying the design process.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the device includes frequency modulation, spreading the noise energy over a wider bandwidth.
  • Multi-Protection Features: The L4981AD-LF is equipped with various protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring robust performance and reliability in the field.

Applications

  • AC-DC Adapters
  • Power Supplies for Desktops and Servers
  • LED Lighting Systems
  • Flat Panel Displays and Televisions
  • Industrial Power Systems

Technical Specifications

The device supports a wide input voltage range and can operate at high switching frequencies, allowing for smaller passive components and a more compact overall design. It is available in a 16-pin SO package, making it suitable for PCB layouts with limited space.

Conclusion

STMicroelectronics' L4981AD-LF is a versatile and efficient solution for power supply designers looking to meet stringent energy requirements while maintaining cost-effectiveness. Its integrated features and protection mechanisms make it a reliable choice for a diverse array of electronic products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess