EN
  • EN
  • DE

LB1838MLTRME

Part No LB1838MLTRME
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Description Stepping Motor Driver / 1000 Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LSOP
Interface Parallel
Logic Function AND
Maximum Operating Temperature 75 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Output Current 1 A
RoHS Compliant
Win Source Part Number 999142-LB1838MLTRME
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB1838MLTRME CAD Model

Description

ON Semiconductor LB1838MLTRME Motor Driver Overview

The LB1838MLTRME from ON Semiconductor is a compact, efficient, and reliable motor driver designed for low-voltage stepper and DC motor applications. This motor driver is an ideal solution for battery-powered devices due to its low voltage operation and power-saving features. It is commonly used in office automation machines, home appliances, and portable devices where space is at a premium and energy efficiency is crucial.

Key Features

  • Low Voltage Operation: The LB1838MLTRME operates at a voltage range of 2.5V to 9.0V, making it suitable for portable and battery-operated applications.
  • Low Saturation Voltage: It features a low saturation voltage (Vsat) to minimize power loss and improve efficiency, which is essential for prolonging battery life in portable devices.
  • Output Current: The device can deliver an output current of up to 400mA, which is sufficient for driving small motors.
  • Low Standby Current: A key benefit of this motor driver is its low standby current, which helps to further reduce power consumption when the motor is not in active use.
  • Compact Package: Packaged in a small-outline package, the LB1838MLTRME saves space on printed circuit boards, which is beneficial for compact electronic designs.

Applications

The versatility of the LB1838MLTRME motor driver allows it to be used in a wide range of applications, including but not limited to:

  • Portable printers and scanners
  • Battery-powered toys and games
  • Small household appliances
  • Personal care products
  • Automated window blinds and curtains

Technical Specifications

Here are some of the technical specifications that define the LB1838MLTRME:

  • Power Supply Voltage (VCC): 2.5V to 9.0V
  • Output Current (IO): 400mA (maximum)
  • Standby Current (Istanby): Low
  • Package: MFP8G

In summary, the LB1838MLTRME from ON Semiconductor is a powerful and efficient solution for driving low voltage motors. Its low power consumption, compact form factor, and robust performance make it an excellent choice for designers looking to integrate motor control into their next-generation portable and space-constrained devices.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess