Overview of NXP PC74HC573T/D Octal D-Type Latch
The NXP PC74HC573T/D is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. It is an octal D-type transparent latch featuring separate D-type inputs for each latch and 3-state true outputs. The device is particularly designed for use in applications requiring the storage of eight bits of data. Its robust construction and technology make it ideal for use in a wide range of electronic components, including computers, communication devices, and control systems.
Key Features
- Logic Family: The PC74HC573T/D is part of the high-speed CMOS family, ensuring compatibility with a wide range of CMOS logic levels.
- Latch Type: It is an octal D-type latch with 3-state outputs, which are capable of driving 15 LSTTL loads.
- Bus-Hold Function: This feature helps retain the last input state whenever the input goes to a high-impedance, preventing any floating inputs and ensuring stable operation.
- Wide Operating Voltage Range: The device operates on a voltage range of 2 V to 6 V, accommodating various power supply levels for different applications.
- High Noise Immunity: The PC74HC573T/D is characterized by a high noise immunity, making it reliable in electrically noisy environments.
- Output Capability: The octal latches have the capability to drive bus lines or buffer memory address registers with their 3-state outputs.
- Low Power Consumption: Its CMOS technology ensures low power consumption, which is crucial for battery-operated and power-sensitive applications.
- Package: The device is available in a surface-mount package, making it suitable for automated assembly processes and compact PCB designs.
Applications
The PC74HC573T/D is versatile and can be used in various applications. It is commonly used in:
- Computer systems for data storage and transfer
- Communication devices for buffering data
- Control systems where data integrity is critical
- Interface applications where high drive capability is required
In summary, the NXP PC74HC573T/D is a reliable and efficient octal D-type latch that offers high-speed operation, low power consumption, and robust noise immunity. Its wide operating voltage range and 3-state outputs make it a flexible choice for designers looking to implement data storage and bus-driving capabilities in their electronic systems.