Products specifications Report Issue?

Manufacturer Microchip
Product Category MOSFET Modules
RoHS Details
Technology Si
Mounting Style Screw Mount
Package / Case SOT-227-4
Transistor Polarity N-Channel
Vds - Drain-Source Breakdown Voltage 500 V
Id - Continuous Drain Current 71 A
Rds On - Drain-Source Resistance 50 mOhms
Vgs - Gate-Source Voltage - 30 V, + 30 V
Vgs th - Gate-Source Threshold Voltage 3 V
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 595 W
Packaging Tube
Brand Microchip Technology
Configuration Single
Fall Time 10 ns
Product Type MOSFET Modules
Rise Time 18 ns
Factory Pack Quantity Factory Pack Quantity 1
Subcategory Discrete and Power Modules
Type MOSFET
Typical Turn-Off Delay Time 55 ns
Typical Turn-On Delay Time 24 ns
Unit Weight 1.058219 oz
Ultra Librarian 3D Model Ultra Librarian APT50M50JFLL CAD Model

You May Also Be Interested in

Infineon Technologies
Charge and Discharge Switch for Notebook PC Battery Application | MOSFET 2P-CH 30V 9.2A 8SOIC / Trans MOSFET P-CH 30V 9.2A 8-Pin SOIC N T/R
Lowest to $2.4123
ECAD model for IRF9358TRPBF
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Need more? Email Us
ECAD model for PMDPB55XPAX
STMicroelectronics
High avalanche ruggedness | MOSFET 2N-CH 30V 32A/60A PWRFLAT
Need more? Email Us
ECAD model for STL60N32N3LL
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $1.1696
ECAD model for IRF7389PBF
Infineon Technologies
Power MOSFET(Vdss=+-30V) | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.3942
ECAD model for IRF9952
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4890
ECAD model for DMN2014LHAB-13
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.4670
ECAD model for MCACD20N10Y-TP
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.9888
ECAD model for NVMFD5C478NT1G
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.0980
ECAD model for SSM6L56FE,LM

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.6419 $103.6419
2+ $100.2986 $200.5972
3+ $96.9553 $290.8659
4+ $86.9254 $347.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention